Microchip Technology, Inc. Single FETs, MOSFETs APT19F100J

Description
N-Channel 1000V 20A (Tc) 460W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
N-Channel 1000V 20A (Tc) 460W (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT19F100J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT19F100J-ND
Single FETs, MOSFETs APT19F100J-ND
N-Channel 1000V 20A (Tc) 460W (Tc) Chassis Mount ISOTOP®

N-Channel 1000V 20A (Tc) 460W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT19F100J - 861590-APT19F100J - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT19F100J
861590-APT19F100J
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT19F100J 861590-APT19F100J
Manufacturer: Microchip Technology Win Source Part Number: 861590-APT19F100J Series: POWER MOS 8™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1000 V 20A (Tc) 460W (Tc) Chassis Mount ISOTOP® Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: APT19F100 Categories: Discrete Semiconductor Products Case / Package: ISOTOP® ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861590-APT19F100J
Series: POWER MOS 8™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1000 V 20A (Tc) 460W (Tc) Chassis Mount ISOTOP®
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: APT19F100
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT19F100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT19F100J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT19F100J
MOSFET N-CH 1000V 20A ISOTOP

MOSFET N-CH 1000V 20A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT19F100J-ND 861590-APT19F100J APT19F100J
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT19F100J Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2580633P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
9 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers