N-Channel 1000V 17A (Tc) 625W (Tc) Through Hole TO-247 [B]
MOSFET N-CH 1000V 17A TO247 Product overview: APT17F100B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT17F100B can be used for catalog matching and distributor lookup.
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
Manufacturer: Microchip Technology
Win Source Part Number: 911629-APT17F100B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1000 V 17A (Tc) 625W (Tc) Through Hole TO-247 [B]
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT17F100
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT17F100BMI, APT17F100BMI-ND
MOSFET N-CH 1000V 17A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT17F100B-ND | 278-APT17F100B | APT17F100B | 911629-APT17F100B | APT17F100B |
| Product Name | Single FETs, MOSFETs | 1000V 17A MOSFET Transistor | Power FREDFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT17F100B | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; TO-247 | TO-247; SOT3; TO-247 [B] | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 1000 volts | ||||
| Transconductance | 0.0190 kS |