DIODE ARRAY GP 1000V 15A TO247 Product overview: APT15D100BHBG from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT15D100BHBG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 1000V 15A Through Hole TO-247-3
Manufacturer: Microchip Technology
Win Source Part Number: 861583-APT15D100BHBG
Features: Diode Array 1 Pair Series Connection Standard 1000 V 15A Through Hole TO-247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: APT15D100
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: APT15D100BHBGMI, APT15D100BHBGMI-ND
DIODE ARRAY GP 1000V 15A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-APT15D100BHBG | APT15D100BHBG-ND | 861583-APT15D100BHBG | APT15D100BHBG |
| Product Name | 1000V 15A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - APT15D100BHBG | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | TO-247; TO-247 [B] | TO-247 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |