Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT14M120S

Description
MOSFET N-CH 1200V 14A D3PAK
Description
MOSFET N-CH 1200V 14A D3PAK

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT14M120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT14M120S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT14M120S
MOSFET N-CH 1200V 14A D3PAK

MOSFET N-CH 1200V 14A D3PAK

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number APT14M120S
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details