Microchip Technology, Inc. Single FETs, MOSFETs APT12080LVRG

Description
N-Channel 1200V 16A (Tc) 520W (Tc) Through Hole TO-264 (L)
Request a Quote Datasheet
Description
N-Channel 1200V 16A (Tc) 520W (Tc) Through Hole TO-264 (L)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 150-APT12080LVRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-APT12080LVRG-ND
Single FETs, MOSFETs 150-APT12080LVRG-ND
N-Channel 1200V 16A (Tc) 520W (Tc) Through Hole TO-264 (L)

N-Channel 1200V 16A (Tc) 520W (Tc) Through Hole TO-264 (L)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12080LVRG - 911622-APT12080LVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12080LVRG
911622-APT12080LVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12080LVRG 911622-APT12080LVRG
Manufacturer: Microchip Technology Win Source Part Number: 911622-APT12080LVRG Series: POWER MOS V® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1200 V 16A (Tc) 520W (Tc) Through Hole TO-264 (L) Package: TO-264-3, TO-264AA Package: Tube Mounting: Through Hole Family Name: APT12080 Categories: Discrete Semiconductor Products Case / Package: TO-264 (L) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911622-APT12080LVRG
Series: POWER MOS V®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1200 V 16A (Tc) 520W (Tc) Through Hole TO-264 (L)
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: APT12080
Categories: Discrete Semiconductor Products
Case / Package: TO-264 (L)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT12080LVRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT12080LVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT12080LVRG
MOSFET N-CH 1200V 16A TO264

MOSFET N-CH 1200V 16A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-APT12080LVRG-ND 911622-APT12080LVRG APT12080LVRG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12080LVRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data