Microchip Technology, Inc. Single FETs, MOSFETs APT12060LVFRG

Description
N-Channel 1200V 20A (Tc) Through Hole TO-264 [L]
Request a Quote Datasheet
Description
N-Channel 1200V 20A (Tc) Through Hole TO-264 [L]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT12060LVFRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT12060LVFRG-ND
Single FETs, MOSFETs APT12060LVFRG-ND
N-Channel 1200V 20A (Tc) Through Hole TO-264 [L]

N-Channel 1200V 20A (Tc) Through Hole TO-264 [L]

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: POWER MOS V® Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: POWER MOS V®
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT12060LVFRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT12060LVFRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT12060LVFRG
MOSFET N-CH 1200V 20A TO264

MOSFET N-CH 1200V 20A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT12060LVFRG-ND APT12060LVFRG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - IRAUIRFU8401-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details