Manufacturer: Microchip Technology
Win Source Part Number: 847487-APT12031JFLL
Series: POWER MOS 7®
Features: 1200 V
Package: Tube
Family Name: APT12031
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 1200V 30A ISOTOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 847487-APT12031JFLL | APT12031JFLL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT12031JFLL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SOT-227-4, miniBLOC |