Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1201R5BVRG APT1201R5BVRG

Description
Manufacturer: Microchip Technology Win Source Part Number: 861573-APT1201R5BVRG Features: N-Channel 1200 V 10A (Tc) - Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT1201 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 861573-APT1201R5BVRG Features: N-Channel 1200 V 10A (Tc) - Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT1201 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1201R5BVRG - 861573-APT1201R5BVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1201R5BVRG
861573-APT1201R5BVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1201R5BVRG 861573-APT1201R5BVRG
Manufacturer: Microchip Technology Win Source Part Number: 861573-APT1201R5BVRG Features: N-Channel 1200 V 10A (Tc) - Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT1201 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 861573-APT1201R5BVRG
Features: N-Channel 1200 V 10A (Tc) - Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: APT1201
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT1201R5BVRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT1201R5BVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT1201R5BVRG
MOSFET N-CH 1200V 10A TO247

MOSFET N-CH 1200V 10A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 861573-APT1201R5BVRG APT1201R5BVRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1201R5BVRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details