MOSFET N-CH 1200V 9A TO247 Product overview: APT1201R4BFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT1201R4BFLLG can be used for catalog matching and distributor lookup.
N-Channel 1200V 9A (Tc) 300W (Tc) Through Hole TO-247 [B]
Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.
MOSFET N-CH 1200V 9A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 278-APT1201R4BFLLG | APT1201R4BFLLG-ND | APT1201R4BFLLG | APT1201R4BFLLG |
| Product Name | 1200V 9A MOSFET Transistor | Single FETs, MOSFETs | Power FREDFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 1200 volts | |||
| PD | 300000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |