Microchip Technology, Inc. Single FETs, MOSFETs APT1201R2BFLLG

Description
N-Channel 1200V 12A (Tc) Through Hole TO-247 [B]
Request a Quote Datasheet
Description
N-Channel 1200V 12A (Tc) Through Hole TO-247 [B]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT1201R2BFLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT1201R2BFLLG-ND
Single FETs, MOSFETs APT1201R2BFLLG-ND
N-Channel 1200V 12A (Tc) Through Hole TO-247 [B]

N-Channel 1200V 12A (Tc) Through Hole TO-247 [B]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1229595-APT1201R2BFLLG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1229595-APT1201R2BFLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1229595-APT1201R2BFLLG
Win Source Part Number: 1229595-APT1201R2BFL LG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: POWER MOS 7® Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 1.25Ohm @ 6A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 [B] Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2540 pF @ 25 V ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APT1201

Win Source Part Number: 1229595-APT1201R2BFLLG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: POWER MOS 7®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 1.25Ohm @ 6A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 [B]
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2540 pF @ 25 V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT1201

Buy Now Datasheet
Power FREDFET Transistor - APT1201R2BFLLG - Richardson RFPD
Downers Grove, IL, United States
Power FREDFET Transistor
APT1201R2BFLLG
Power FREDFET Transistor APT1201R2BFLLG
Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.

Power MOS 7® is a new generation of low loss, high voltage, N-Channel enhancement mode Power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON) and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds inherent with APT's patented metal gate structure.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT1201R2BFLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT1201R2BFLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT1201R2BFLLG
MOSFET N-CH 1200V 12A TO247

MOSFET N-CH 1200V 12A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number APT1201R2BFLLG-ND 1229595-APT1201R2BFLLG APT1201R2BFLLG APT1201R2BFLLG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Power FREDFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers