Microchip Technology, Inc. Single FETs, MOSFETs APT11F80B

Description
N-Channel 800V 12A (Tc) 337W (Tc) Through Hole TO-247 [B]
Request a Quote Datasheet
Description
N-Channel 800V 12A (Tc) 337W (Tc) Through Hole TO-247 [B]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT11F80B-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT11F80B-ND
Single FETs, MOSFETs APT11F80B-ND
N-Channel 800V 12A (Tc) 337W (Tc) Through Hole TO-247 [B]

N-Channel 800V 12A (Tc) 337W (Tc) Through Hole TO-247 [B]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT11F80B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT11F80B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT11F80B
MOSFET N-CH 800V 12A TO247

MOSFET N-CH 800V 12A TO247

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number APT11F80B-ND APT11F80B
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers