Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
N-Channel 100V 100A (Tc) Through Hole TO-264 [L]
MOSFET N-CH 100V 100A TO264
MOSFET N-CH 100V 100A TO264
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT10M09LVFRG | APT10M09LVFRG-ND | APT10M09LVFRG | APT10M09LVFRG |
| Product Name | Power FREDFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor | |||
| Package Type | TO-264 | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-264-3, TO-264AA |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Packing Method | Tube; Tube |