Microchip Technology, Inc. 1000V 14A MOSFET Transistor APT10078BFLLG

Description
MOSFET N-CH 1000V 14A TO247 Product overview: APT10078BFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10078BFLLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1000V 14A TO247 Product overview: APT10078BFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10078BFLLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 14A MOSFET Transistor
278-APT10078BFLLG
1000V 14A MOSFET Transistor 278-APT10078BFLLG
MOSFET N-CH 1000V 14A TO247 Product overview: APT10078BFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10078BFLLG can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 14A TO247 Product overview: APT10078BFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT10078BFLLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10078BFLLG - 861571-APT10078BFLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10078BFLLG
861571-APT10078BFLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10078BFLLG 861571-APT10078BFLLG
Manufacturer: Microchip Technology Win Source Part Number: 861571-APT10078BFLLG Series: POWER MOS 7® Features: N-Channel 1000 V 14A (Tc) Through Hole TO-247 [B] Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: APT10078 Categories: Discrete Semiconductor Products Case / Package: TO-247 [B] ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861571-APT10078BFLLG
Series: POWER MOS 7®
Features: N-Channel 1000 V 14A (Tc) Through Hole TO-247 [B]
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: APT10078
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - APT10078BFLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT10078BFLLG-ND
Single FETs, MOSFETs APT10078BFLLG-ND
N-Channel 1000V 14A (Tc) Through Hole TO-247 [B]

N-Channel 1000V 14A (Tc) Through Hole TO-247 [B]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT10078BFLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT10078BFLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT10078BFLLG
MOSFET N-CH 1000V 14A TO247

MOSFET N-CH 1000V 14A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-APT10078BFLLG 861571-APT10078BFLLG APT10078BFLLG-ND APT10078BFLLG
Product Name 1000V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10078BFLLG Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 1000 volts
PD 403000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
FET, MOSFET Arrays - AUIRF7103Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers