Microchip Technology, Inc. Single FETs, MOSFETs APT10050LVFRG

Description
N-Channel 1000V 21A (Tc) Through Hole TO-264 [L]
Request a Quote Datasheet
Description
N-Channel 1000V 21A (Tc) Through Hole TO-264 [L]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT10050LVFRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT10050LVFRG-ND
Single FETs, MOSFETs APT10050LVFRG-ND
N-Channel 1000V 21A (Tc) Through Hole TO-264 [L]

N-Channel 1000V 21A (Tc) Through Hole TO-264 [L]

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050LVFRG - 861570-APT10050LVFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050LVFRG
861570-APT10050LVFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050LVFRG 861570-APT10050LVFRG
Manufacturer: Microchip Technology Win Source Part Number: 861570-APT10050LVFRG Series: POWER MOS V® Features: N-Channel 1000 V 21A (Tc) Through Hole TO-264 [L] Package: Tube Package: TO-264-3, TO-264AA Mounting: Through Hole Family Name: APT10050 Categories: Discrete Semiconductor Products Case / Package: TO-264 [L] ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861570-APT10050LVFRG
Series: POWER MOS V®
Features: N-Channel 1000 V 21A (Tc) Through Hole TO-264 [L]
Package: Tube
Package: TO-264-3, TO-264AA
Mounting: Through Hole
Family Name: APT10050
Categories: Discrete Semiconductor Products
Case / Package: TO-264 [L]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT10050LVFRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT10050LVFRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT10050LVFRG
MOSFET N-CH 1000V 21A TO264

MOSFET N-CH 1000V 21A TO264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT10050LVFRG-ND 861570-APT10050LVFRG APT10050LVFRG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10050LVFRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805 - 1020714-AUIRF3805 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details