Manufacturer: Microchip Technology
Win Source Part Number: 861568-APT10045B2FLL
Series: POWER MOS 7®
Features: N-Channel 1000 V 23A (Tc) Through Hole T-MAX™ [B2]
Package: Tube
Package: TO-247-3 Variant
Mounting: Through Hole
Family Name: APT10045
Categories: Discrete Semiconductor Products
Case / Package: T-MAX™ [B2]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 1000V 23A (Tc) Through Hole T-MAX™ [B2]
MOSFET N-CH 1000V 23A T-MAX
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 861568-APT10045B2FLLG | APT10045B2FLLG-ND | APT10045B2FLLG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10045B2FLLG | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |