Manufacturer: Microchip Technology
Win Source Part Number: 911605-APA750-BG456I
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 356 147456 456-BBGA
Package: 456-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 356
Family Name: APA750
Categories: Integrated Circuits (ICs)
Case / Package: 456-PBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 356 I/O 456BGA Product overview: APA750-BG456I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA750-BG456I can be used for catalog matching and distributor lookup.
IC FPGA 356 I/O 456BGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 147456 456-BBGA
IC FPGA 356 I/O 456BGA
IC FPGA 356 I/O 456BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 911605-APA750-BG456I | 696-APA750-BG456I | APA750-BG456I | APA750-BG456I | APA750-BG456I | APA750-BG456I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA750-BG456I | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 456-PBGA (35x35) | Other; Tray | Other; 456-BBGA | Other; 456-BBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| System Gates | 750000 | 750000 | 750000 | 750000 | ||
| Registers | 32768 | |||||
| Pins | 456 |