Manufacturer: Microchip Technology
Win Source Part Number: 861528-APA600-FGG484
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 370 129024 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 370
Family Name: APA600
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 370 I/O 484FBGA Product overview: APA600-FGG484I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-FGG484I can be used for catalog matching and distributor lookup.
IC FPGA 370 I/O 484FBGA
IC FPGA 370 I/O 484FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 370 129024 484-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 861528-APA600-FGG484I | 696-APA600-FGG484I | APA600-FGG484I | APA600-FGG484I | APA600-FGG484I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-FGG484I | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FPBGA (23x23) | Other; Tray | Other; 484-BGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| System Gates | 600000 | 600000 | 600000 | ||
| Registers | 21504 | ||||
| Pins | 484 |