ProASICPLUS Field Programmable Gate Array (FPGA) IC 186 129024 256-LBGA
IC FPGA 186 I/O 256FBGA
IC FPGA 186 I/O 256FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 186 129024 256-LBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | APA600-FGG256A-ND | APA600-FGG256A | APA600-FGG256A | APA600-FGG256A |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | Other | Other; 2.375V ~ 2.625V |