IC FPGA 370 I/O 484FBGA Product overview: APA600-FG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-FG484 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911602-APA600-FG484
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 370 129024 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 370
Family Name: APA600
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ProASICPLUS Field Programmable Gate Array (FPGA) IC 370 129024 484-BGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 370 129024 484-BGA
IC FPGA 370 I/O 484FBGA
IC FPGA 370 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-APA600-FG484 | 911602-APA600-FG484 | APA600-FG484-ND | APA600-FG484 | APA600-FG484 | APA600-FG484 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-FG484 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | |||
| Package Type | Other; Tray | Other; 484-FPBGA (23x23) | Other; 484-BGA | Other; 484-BGA | ||
| Internal Frequency | 180 MHz | |||||
| User I/Os | 370 pins | 370 pins | 370 pins |