IC FPGA 186 I/O 256FBGA Product overview: APA600-FG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-FG256 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1323326-APA600-FG256
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 186
Total RAM Bits: 129024
Number of Gates: 600000
Voltage - Supply: 2.3V ~ 2.7V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: APA600
RoHS Status: RoHS non-compliant
IC FPGA 186 I/O 256FBGA
IC FPGA 186 I/O 256FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 186 129024 256-LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-APA600-FG256 | 1323326-APA600-FG256 | APA600-FG256 | APA600-FG256 | APA600-FG256 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | |
| Registers | 21504 | ||||
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | ||||
| Internal Frequency | 180 MHz |