Microchip Technology, Inc. FPGA Programmable Logic Device APA600-BG456

Description
IC FPGA 356 I/O 456BGA Product overview: APA600-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-BG456 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 356 I/O 456BGA Product overview: APA600-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-BG456 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-APA600-BG456 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-APA600-BG456
FPGA Programmable Logic Device 696-APA600-BG456
IC FPGA 356 I/O 456BGA Product overview: APA600-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-BG456 can be used for catalog matching and distributor lookup.

IC FPGA 356 I/O 456BGA Product overview: APA600-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA600-BG456 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323308-APA600-BG456 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323308-APA600-BG456
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323308-APA600-BG456
Manufacturer: Microchip Technology Win Source Part Number: 1323308-APA600-BG456 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 356 Total RAM Bits: 129024 Number of Gates: 600000 Voltage - Supply: 2.3V ~ 2.7V Supplier Device Package: 456-PBGA (35x35) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 456-BBGA ECCN: 3A991D Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: APA600 RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323308-APA600-BG456
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 356
Total RAM Bits: 129024
Number of Gates: 600000
Voltage - Supply: 2.3V ~ 2.7V
Supplier Device Package: 456-PBGA (35x35)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 456-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: APA600
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA600-BG456 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA600-BG456
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA600-BG456
IC FPGA 356 I/O 456BGA

IC FPGA 356 I/O 456BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - APA600-BG456 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA600-BG456
FPGAs (Field Programmable Gate Array) APA600-BG456
ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 129024 456-BBGA

ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 129024 456-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - APA600-BG456 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
APA600-BG456
Embedded - FPGAs (Field Programmable Gate Array) APA600-BG456
IC FPGA 356 I/O 456BGA

IC FPGA 356 I/O 456BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-APA600-BG456 1323308-APA600-BG456 APA600-BG456 APA600-BG456 APA600-BG456
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 600000 600000 600000 600000
Registers 21504
Package Type Other; Tray Other; 456-BBGA Other; 456-BBGA
Pins 456
Internal Frequency 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details