Microchip Technology, Inc. 180MHz 2.5V FPGA Programmable Logic Device APA450-PQ208I

Description
FPGA ProASICPLUS Family 450K Gates 180MHz 0.22um (CMOS) Technology 2.5V 208-Pin PQFP Product overview: APA450-PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA450-PQ208I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA ProASICPLUS Family 450K Gates 180MHz 0.22um (CMOS) Technology 2.5V 208-Pin PQFP Product overview: APA450-PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA450-PQ208I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
180MHz 2.5V FPGA Programmable Logic Device - 696-APA450-PQ208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHz 2.5V FPGA Programmable Logic Device
696-APA450-PQ208I
180MHz 2.5V FPGA Programmable Logic Device 696-APA450-PQ208I
FPGA ProASICPLUS Family 450K Gates 180MHz 0.22um (CMOS) Technology 2.5V 208-Pin PQFP Product overview: APA450-PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA450-PQ208I can be used for catalog matching and distributor lookup.

FPGA ProASICPLUS Family 450K Gates 180MHz 0.22um (CMOS) Technology 2.5V 208-Pin PQFP Product overview: APA450-PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA450-PQ208I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQ208I - 1219864-APA450-PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQ208I
1219864-APA450-PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQ208I 1219864-APA450-PQ208I
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219864-APA450-PQ208 I Length: 28 mm Contact Plating: Lead, Tin Frequency: 180 MHz Operating Supply Voltage: 2.5 V RAM Size: 13.5 kB Height: 3.4 mm Number of Pins: 208 Number of Gates: 450000 Width: 28 mm Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Max Frequency: 180 MHz Alternative Parts (Cross-Reference): APA450PQ208I; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Number of I/Os: 158 Max Operating Temperature: 85 °C Number of Registers: 12288

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219864-APA450-PQ208I
Length: 28 mm
Contact Plating: Lead, Tin
Frequency: 180 MHz
Operating Supply Voltage: 2.5 V
RAM Size: 13.5 kB
Height: 3.4 mm
Number of Pins: 208
Number of Gates: 450000
Width: 28 mm
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Max Frequency: 180 MHz
Alternative Parts (Cross-Reference): APA450PQ208I;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Number of I/Os: 158
Max Operating Temperature: 85 °C
Number of Registers: 12288

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-APA450-PQ208I 1219864-APA450-PQ208I
Product Name 180MHz 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA450-PQ208I
System Gates 450000 450000
Registers 12288 12288
Package Type Other; PQFP QFP; Other; PQFP
Pins 208 208
Internal Frequency 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LC-30 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details