Manufacturer: Microchip Technology
Win Source Part Number: 1318003-APA450-FGG25
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 186
Total RAM Bits: 110592
Number of Gates: 450000
Voltage - Supply: 2.3V ~ 2.7V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: APA450
RoHS Status: RoHS Compliant
IC FPGA 186 I/O 256FBGA Product overview: APA450-FGG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA450-FGG256I can be used for catalog matching and distributor lookup.
IC FPGA 186 I/O 256FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 186 110592 256-LBGA
IC FPGA 186 I/O 256FBGA
IC FPGA 186 I/O 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318003-APA450-FGG256I | 696-APA450-FGG256I | APA450-FGG256I | APA450-FGG256I | APA450-FGG256I | APA450-FGG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 450000 | 450000 | 450000 | 450000 | 450000 | |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | Other; 2.3V ~ 2.7V | Other; 2.5 V | Other | Other; 2.3V ~ 2.7V | Other; 2.3V ~ 2.7V | |
| Registers | 12288 |