Win Source Part Number: 1210763-APA450-FG484
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASICPLUS
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 344
Total RAM Bits: 110592
Number of Gates: 450000
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): APA450FG484;
ECCN: 3A991D
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: APA450
RoHS Status: RoHS non-compliant
ProASICPLUS Field Programmable Gate Array (FPGA) IC 344 110592 484-BGA
IC FPGA 344 I/O 484FBGA Product overview: APA450-FG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA450-FG484 can be used for catalog matching and distributor lookup.
IC FPGA 344 I/O 484FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 344 110592 484-BGA
IC FPGA 344 I/O 484FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1210763-APA450-FG484 | APA450-FG484-ND | 696-APA450-FG484 | APA450-FG484 | APA450-FG484 | APA450-FG484 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 450000 | 450000 | 450000 | 450000 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 2.3V ~ 2.7V | Other; 2.5 V | Other; 2.3V ~ 2.7V | Other | ||
| Package Type | Other; 484-BGA | Other; Tray | Other; 484-BGA |