Manufacturer: Microchip Technology
Win Source Part Number: 846717-APA300-PQ208M
Series: ProASICPLUS
Features: series Field Programmable Gate Array (FPGA) IC 158 73728
Package: Tray
Number of I/O: 158
Part Status: Obsolete
Family Name: APA300
Categories: Integrated Circuits (ICs)
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 158 I/O 208QFP Product overview: APA300-PQ208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-PQ208M can be used for catalog matching and distributor lookup.
IC FPGA 158 I/O 208QFP
IC FPGA 158 I/O 208QFP
IC FPGA 158 I/O 208QFP
ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 73728 208-BFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 846717-APA300-PQ208M | 696-APA300-PQ208M | APA300-PQ208M | APA300-PQ208M | APA300-PQ208M | APA300-PQ208M |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-PQ208M | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 300000 | 300000 | 300000 | 300000 | ||
| Package Type | Other; Tray | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | |||
| User I/Os | 158 pins | 158 pins | 158 pins |