ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
Win Source Part Number: 1381421-APA300-FGG14
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: ProASICPLUS
Package: Tray
Standard Package: 160 pcs
Number of I/O: 100
Total RAM Bits: 73728
Number of Gates: 300000
Voltage - Supply: 2.3V ~ 2.7V
Mounting Type: Surface Mount
Package / Case: 144-LBGA
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: APA300
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC FPGA 100 I/O 144FBGA Product overview: APA300-FGG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-FGG144 can be used for catalog matching and distributor lookup.
IC FPGA 100 I/O 144FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
IC FPGA 100 I/O 144FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | APA300-FGG144-ND | 1381421-APA300-FGG144 | 696-APA300-FGG144 | APA300-FGG144 | APA300-FGG144 | APA300-FGG144 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-LBGA | Other; Tray | Other; 144-LBGA | |||
| Pins | 144 | 144 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 300000 | 300000 | 300000 | 300000 | ||
| Supply Voltage | Other; 2.3V ~ 2.7V | Other; 2.5 V | Other; 2.3V ~ 2.7V | Other |