IC FPGA 100 I/O 144FBGA Product overview: APA300-FG144M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-FG144M can be used for catalog matching and distributor lookup.
ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
IC FPGA 100 I/O 144FBGA
IC FPGA 100 I/O 144FBGA
IC FPGA 100 I/O 144FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-APA300-FG144M | APA300-FG144M-ND | APA300-FG144M | APA300-FG144M | APA300-FG144M | APA300-FG144M |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 300000 | 300000 | 300000 | 300000 | ||
| Registers | 8192 | |||||
| Package Type | Other; Tray | Other; 144-LBGA | Other; 144-LBGA | Other; 144-LBGA | ||
| Pins | 144 | 144 | ||||
| Internal Frequency | 180 MHz |