ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
IC FPGA 100 I/O 144FBGA Product overview: APA300-FG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-FG144I can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1318001-APA300-FG144
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Number of I/O: 100
Total RAM Bits: 73728
Number of Gates: 300000
Voltage - Supply: 2.3V ~ 2.7V
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: APA300
RoHS Status: RoHS non-compliant
IC FPGA 100 I/O 144FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 73728 144-LBGA
IC FPGA 100 I/O 144FBGA
IC FPGA 100 I/O 144FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | APA300-FG144I-ND | 696-APA300-FG144I | 1318001-APA300-FG144I | APA300-FG144I | APA300-FG144I | APA300-FG144I | APA300-FG144I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-LBGA | Other; Tray | Other; 144-LBGA | Other; 144-LBGA | Other; 144-LBGA | ||
| Pins | 144 | 144 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| System Gates | 300000 | 300000 | 300000 | 300000 | 300000 | ||
| Registers | 8192 |