ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 73728 208-BFCQFP with Tie Bar
IC FPGA 158 I/O 208CQFP
IC FPGA 158 I/O 208CQFP
IC FPGA 158 I/O 208CQFP
ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 73728 208-BFCQFP with Tie Bar
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | APA300-CQ208M-ND | APA300-CQ208M | APA300-CQ208M | APA300-CQ208M | APA300-CQ208M |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFCQFP with Tie Bar | QFP; Other; 208-BFCQFP with Tie Bar | QFP; Other; 208-BFCQFP with Tie Bar | ||
| Pins | 208 | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | Other | Other; 2.3V ~ 2.7V | Other; 2.3V ~ 2.7V |