Microchip Technology, Inc. FPGA Programmable Logic Device APA300-BG456

Description
IC FPGA 290 I/O 456BGA Product overview: APA300-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-BG456 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 290 I/O 456BGA Product overview: APA300-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-BG456 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-APA300-BG456 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-APA300-BG456
FPGA Programmable Logic Device 696-APA300-BG456
IC FPGA 290 I/O 456BGA Product overview: APA300-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-BG456 can be used for catalog matching and distributor lookup.

IC FPGA 290 I/O 456BGA Product overview: APA300-BG456 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA300-BG456 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456 - 861524-APA300-BG456 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456
861524-APA300-BG456
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456 861524-APA300-BG456
Manufacturer: Microchip Technology Win Source Part Number: 861524-APA300-BG456 Series: ProASICPLUS Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 290 73728 456-BBGA Package: 456-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 290 Family Name: APA300 Categories: Integrated Circuits (ICs) Case / Package: 456-PBGA (35x35) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 861524-APA300-BG456
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 290 73728 456-BBGA
Package: 456-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 290
Family Name: APA300
Categories: Integrated Circuits (ICs)
Case / Package: 456-PBGA (35x35)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - APA300-BG456 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA300-BG456
FPGAs (Field Programmable Gate Array) APA300-BG456
ProASICPLUS Field Programmable Gate Array (FPGA) IC 290 73728 456-BBGA

ProASICPLUS Field Programmable Gate Array (FPGA) IC 290 73728 456-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
APA300-BG456
Embedded - FPGAs (Field Programmable Gate Array) APA300-BG456
IC FPGA 290 I/O 456BGA

IC FPGA 290 I/O 456BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA300-BG456
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA300-BG456
IC FPGA 290 I/O 456BGA

IC FPGA 290 I/O 456BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-APA300-BG456 861524-APA300-BG456 APA300-BG456 APA300-BG456 APA300-BG456
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA300-BG456 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 300000 300000 300000
Package Type Other; Tray Other; 456-PBGA (35x35) Other; 456-BBGA
Internal Frequency 180 MHz
User I/Os 290 pins 290 pins 290 pins
Unlock Full Specs
to access all available technical data