Win Source Part Number: 1195150-APA150-FGG14
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASICPLUS
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 100
Total RAM Bits: 36864
Number of Gates: 150000
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 144-LBGA
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): APA150FGG144;
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: APA150
IC FPGA 100 I/O 144FBGA Product overview: APA150-FGG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA150-FGG144 can be used for catalog matching and distributor lookup.
IC FPGA 100 I/O 144FBGA
IC FPGA 100 I/O 144FBGA
IC FPGA 100 I/O 144FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 36864 144-LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1195150-APA150-FGG144 | 696-APA150-FGG144 | APA150-FGG144 | APA150-FGG144 | APA150-FGG144 | APA150-FGG144 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 150000 | 150000 | 150000 | 150000 | 150000 | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other; 2.3V ~ 2.7V | Other; 2.5 V | Other; 2.3V ~ 2.7V | Other | Other; 2.3V ~ 2.7V | |
| Registers | 6144 | |||||
| Package Type | Other; Tray | Other; 144-LBGA | Other; 144-LBGA |