Microchip Technology, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) APA1000-PQG208M

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ProASICPLUS Package: Tray Product Status: Active Total RAM Bits: 202752 Voltage - Supply: 2.3V ~ 2.7V Mounting Type: Surface Mount Operating Temperature: -55°C ~ 125°C (TC)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ProASICPLUS Package: Tray Product Status: Active Total RAM Bits: 202752 Voltage - Supply: 2.3V ~ 2.7V Mounting Type: Surface Mount Operating Temperature: -55°C ~ 125°C (TC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: ProASICPLUS Package: Tray Product Status: Active Total RAM Bits: 202752 Voltage - Supply: 2.3V ~ 2.7V Mounting Type: Surface Mount Operating Temperature: -55°C ~ 125°C (TC)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: ProASICPLUS
Package: Tray
Product Status: Active
Total RAM Bits: 202752
Voltage - Supply: 2.3V ~ 2.7V
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 125°C (TC)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-APA1000-PQG208M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-APA1000-PQG208M
FPGA Programmable Logic Device 696-APA1000-PQG208M
IC FPGA 158 I/O 208QFP Product overview: APA1000-PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA1000-PQG208M can be used for catalog matching and distributor lookup.

IC FPGA 158 I/O 208QFP Product overview: APA1000-PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA1000-PQG208M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - APA1000-PQG208M-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
APA1000-PQG208M-ND
FPGAs (Field Programmable Gate Array) APA1000-PQG208M-ND
ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 202752 208-BFQFP

ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 202752 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - APA1000-PQG208M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA1000-PQG208M
FPGAs (Field Programmable Gate Array) APA1000-PQG208M
ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 202752 208-BFQFP

ProASICPLUS Field Programmable Gate Array (FPGA) IC 158 202752 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - APA1000-PQG208M - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
APA1000-PQG208M
FPGAs (Field Programmable Gate Array) APA1000-PQG208M
IC FPGA 158 I/O 208QFP

IC FPGA 158 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA1000-PQG208M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA1000-PQG208M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA1000-PQG208M
IC FPGA 158 I/O 208QFP

IC FPGA 158 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - APA1000-PQG208M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
APA1000-PQG208M
Embedded - FPGAs (Field Programmable Gate Array) APA1000-PQG208M
IC FPGA 158 I/O 208QFP

IC FPGA 158 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-APA1000-PQG208M APA1000-PQG208M-ND APA1000-PQG208M APA1000-PQG208M APA1000-PQG208M APA1000-PQG208M
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 2.3V ~ 2.7V Other; 2.5 V Other; 2.3V ~ 2.7V Other; 2.3V ~ 2.7V Other
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Registers 56320
Package Type Other; Tray Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208 208
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details