ProASICPLUS Field Programmable Gate Array (FPGA) IC 642 202752 896-BGA
IC FPGA 642 I/O 896FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 642 202752 896-BGA
IC FPGA 642 I/O 896FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | APA1000-FG896A-ND | APA1000-FG896A | APA1000-FG896A | APA1000-FG896A |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 896-BGA | Other; 896-BGA | ||
| Pins | 896 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | Other | Other; 2.375V ~ 2.625V |