ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 202752 456-BBGA
IC FPGA 356 I/O 456BGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 356 202752 456-BBGA
IC FPGA 356 I/O 456BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | APA1000-BGG456-ND | APA1000-BGG456 | APA1000-BGG456 | APA1000-BGG456 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 456-BBGA | Other; 456-BBGA | ||
| Pins | 456 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other | Other; 2.3V ~ 2.7V |