ProASICPLUS Field Programmable Gate Array (FPGA) IC 66 27648 100-LQFP
IC FPGA 66 I/O 100TQFP Product overview: APA075-TQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA075-TQG100I can be used for catalog matching and distributor lookup.
ProASICPLUS Field Programmable Gate Array (FPGA) IC 66 27648 100-LQFP
IC FPGA 66 I/O 100TQFP
IC FPGA 66 I/O 100TQFP
IC FPGA 66 I/O 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1278-ND | 696-APA075-TQG100I | APA075-TQG100I | APA075-TQG100I | APA075-TQG100I | APA075-TQG100I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 100-LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Pins | 100 | 100 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| System Gates | 75000 | 75000 | 75000 | 75000 | ||
| Registers | 3072 |