Microchip Technology, Inc. FPGA Programmable Logic Device APA075-TQ144

Description
IC FPGA 107 I/O 144TQFP Product overview: APA075-TQ144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA075-TQ144 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 107 I/O 144TQFP Product overview: APA075-TQ144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA075-TQ144 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-APA075-TQ144
FPGA Programmable Logic Device 696-APA075-TQ144
IC FPGA 107 I/O 144TQFP Product overview: APA075-TQ144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA075-TQ144 can be used for catalog matching and distributor lookup.

IC FPGA 107 I/O 144TQFP Product overview: APA075-TQ144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-APA075-TQ144 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1045550-APA075-TQ144 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1045550-APA075-TQ144
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1045550-APA075-TQ144
Win Source Part Number: 1045550-APA075-TQ144 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ProASICPLUS Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 107 Total RAM Bits: 27648 Number of Gates: 75000 Voltage - Supply: 2.3V ~ 2.7V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): A3P060-1TQG144I; A3P060-2TQG144I; A3P060-TQ144I; EPF10K30ATC144-1; EPF10K30ATC144-2APA0 75TQ144; ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: APA075 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1045550-APA075-TQ144
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASICPLUS
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 107
Total RAM Bits: 27648
Number of Gates: 75000
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): A3P060-1TQG144I; A3P060-2TQG144I; A3P060-TQ144I; EPF10K30ATC144-1; EPF10K30ATC144-2APA075TQ144;
ECCN: 3A991D
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: APA075
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - APA075-TQ144 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
APA075-TQ144
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) APA075-TQ144
IC FPGA 107 I/O 144TQFP

IC FPGA 107 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - APA075-TQ144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
APA075-TQ144
FPGAs (Field Programmable Gate Array) APA075-TQ144
ProASICPLUS Field Programmable Gate Array (FPGA) IC 107 27648 144-LQFP

ProASICPLUS Field Programmable Gate Array (FPGA) IC 107 27648 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - APA075-TQ144 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
APA075-TQ144
Embedded - FPGAs (Field Programmable Gate Array) APA075-TQ144
IC FPGA 107 I/O 144TQFP

IC FPGA 107 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-APA075-TQ144 1045550-APA075-TQ144 APA075-TQ144 APA075-TQ144 APA075-TQ144
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 75000 75000 75000 75000
Package Type Other; Tray QFP QFP; Other; 144-LQFP
User I/Os 107 pins 107 pins 107 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636ARC208-3 - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details