The APA075-FGG144A is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the ProASICPLUS Flash Family. It features a capacity of 75,000 system gates and includes 27 Kbits of two-port SRAM. The device supports up to 158 user I/Os and operates at a voltage of 3.3 V. It is designed using a 0.22 µm Flash-based CMOS process, allowing for reprogrammability and retention of programmed designs during power cycles. The APA075-FGG144A offers performance capabilities with external system speeds up to 150 MHz and includes two integrated Phase-Locked Loops (PLLs) for clock management. It supports In-System Programming (ISP) via JTAG and complies with PCI Specification Revision 2.2. The device is available in various package types, including a 144-pin Fine Pitch Ball Grid Array (FBGA), and is suitable for both commercial and industrial applications, with a temperature range of 0°C to +70°C for commercial and -40°C to +85°C for industrial versions. This FPGA is particularly noted for its low power consumption and effective security features, including FlashLock® for secure programming. The routing architecture is designed for high performance, ensuring 100% routability and utilization.
ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 27648 144-LBGA
IC FPGA 100 I/O 144FBGA
IC FPGA 100 I/O 144FBGA
ProASICPLUS Field Programmable Gate Array (FPGA) IC 100 27648 144-LBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | APA075-FGG144A-ND | APA075-FGG144A | APA075-FGG144A | APA075-FGG144A |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-LBGA | Other; 144-LBGA | ||
| Pins | 144 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Supply Voltage | Other | Other; 2.375V ~ 2.625V |