Microchip Technology, Inc. Power-Selectable GaAs Wideband Amplifier, Superior Gain Flatness AMPLIFIER-WIDEBAND

Description
The MMA015AA and MMA016AA devices are gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) power-selectable wideband amplifier die that operates between DC and 14 GHz, and DC and 16 GHz, respectively. The amplifiers provide gains of 11 dB to 15 dB, and 13 dB to 16 dB, respectively. The MMA015AA provides 29 dBm OIP3 at the highest power option, while requiring only 80 mA from a 4 V supply. The MMA016AA yields 29 dBm P3dB at the highest power option, while also requiring only 80 mA from a 4 V supply. Gain flatness is excellent for both devices, varying less than 1 dB over the –40 °C to 85 °C temperature range, for the MMA015AA, and varying less than 1.4 dB over the –40 °C to 85 °C temperature range, for the MMA016AA Both of these devices are ideal for electronic warfare (EW), electronic countermeasures (ECM), radar, and test equipment applications. Both the MMA015AA and MMA016AA amplifiers' I/Os are internally matched to 50Ω, facilitating easy integration into multi-chip modules (MCMs). Both device is available as a highly compact 0.5 mm² die. Additional Features GaAs MMIC power-selectable wideband amplifier, DC to 16 GHz Excellent gain flatness I/Os are internally matched to 50Ω Ideal for EW, ECM, radar, and test equipment applications Requires only 80 mA from a 4 V supply MMA015AA provides 29 dBm OIP3 at the highest power option MMA016AA yields 29 dBm P3dB at the highest power option –40 °C to 85 °C temperature range
Datasheet
Description
The MMA015AA and MMA016AA devices are gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) power-selectable wideband amplifier die that operates between DC and 14 GHz, and DC and 16 GHz, respectively. The amplifiers provide gains of 11 dB to 15 dB, and 13 dB to 16 dB, respectively. The MMA015AA provides 29 dBm OIP3 at the highest power option, while requiring only 80 mA from a 4 V supply. The MMA016AA yields 29 dBm P3dB at the highest power option, while also requiring only 80 mA from a 4 V supply. Gain flatness is excellent for both devices, varying less than 1 dB over the –40 °C to 85 °C temperature range, for the MMA015AA, and varying less than 1.4 dB over the –40 °C to 85 °C temperature range, for the MMA016AA Both of these devices are ideal for electronic warfare (EW), electronic countermeasures (ECM), radar, and test equipment applications. Both the MMA015AA and MMA016AA amplifiers' I/Os are internally matched to 50Ω, facilitating easy integration into multi-chip modules (MCMs). Both device is available as a highly compact 0.5 mm² die. Additional Features GaAs MMIC power-selectable wideband amplifier, DC to 16 GHz Excellent gain flatness I/Os are internally matched to 50Ω Ideal for EW, ECM, radar, and test equipment applications Requires only 80 mA from a 4 V supply MMA015AA provides 29 dBm OIP3 at the highest power option MMA016AA yields 29 dBm P3dB at the highest power option –40 °C to 85 °C temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power-Selectable GaAs Wideband Amplifier, Superior Gain Flatness - AMPLIFIER-WIDEBAND - Microchip Technology, Inc.
Chandler, AZ, United States
Power-Selectable GaAs Wideband Amplifier, Superior Gain Flatness
AMPLIFIER-WIDEBAND
Power-Selectable GaAs Wideband Amplifier, Superior Gain Flatness AMPLIFIER-WIDEBAND
The MMA015AA and MMA016AA devices are gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) power-selectable wideband amplifier die that operates between DC and 14 GHz, and DC and 16 GHz, respectively. The amplifiers provide gains of 11 dB to 15 dB, and 13 dB to 16 dB, respectively. The MMA015AA provides 29 dBm OIP3 at the highest power option, while requiring only 80 mA from a 4 V supply. The MMA016AA yields 29 dBm P3dB at the highest power option, while also requiring only 80 mA from a 4 V supply. Gain flatness is excellent for both devices, varying less than 1 dB over the –40 °C to 85 °C temperature range, for the MMA015AA, and varying less than 1.4 dB over the –40 °C to 85 °C temperature range, for the MMA016AA Both of these devices are ideal for electronic warfare (EW), electronic countermeasures (ECM), radar, and test equipment applications. Both the MMA015AA and MMA016AA amplifiers' I/Os are internally matched to 50Ω, facilitating easy integration into multi-chip modules (MCMs). Both device is available as a highly compact 0.5 mm² die. Additional Features GaAs MMIC power-selectable wideband amplifier, DC to 16 GHz Excellent gain flatness I/Os are internally matched to 50Ω Ideal for EW, ECM, radar, and test equipment applications Requires only 80 mA from a 4 V supply MMA015AA provides 29 dBm OIP3 at the highest power option MMA016AA yields 29 dBm P3dB at the highest power option –40 °C to 85 °C temperature range

The MMA015AA and MMA016AA devices are gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) power-selectable wideband amplifier die that operates between DC and 14 GHz, and DC and 16 GHz, respectively. The amplifiers provide gains of 11 dB to 15 dB, and 13 dB to 16 dB, respectively. The MMA015AA provides 29 dBm OIP3 at the highest power option, while requiring only 80 mA from a 4 V supply. The MMA016AA yields 29 dBm P3dB at the highest power option, while also requiring only 80 mA from a 4 V supply. Gain flatness is excellent for both devices, varying less than 1 dB over the –40 °C to 85 °C temperature range, for the MMA015AA, and varying less than 1.4 dB over the –40 °C to 85 °C temperature range, for the MMA016AA Both of these devices are ideal for electronic warfare (EW), electronic countermeasures (ECM), radar, and test equipment applications. Both the MMA015AA and MMA016AA amplifiers' I/Os are internally matched to 50Ω, facilitating easy integration into multi-chip modules (MCMs). Both device is available as a highly compact 0.5 mm² die.

Additional Features

  • GaAs MMIC power-selectable wideband amplifier, DC to 16 GHz
  • Excellent gain flatness
  • I/Os are internally matched to 50Ω
  • Ideal for EW, ECM, radar, and test equipment applications
  • Requires only 80 mA from a 4 V supply
  • MMA015AA provides 29 dBm OIP3 at the highest power option
  • MMA016AA yields 29 dBm P3dB at the highest power option
  • –40 °C to 85 °C temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number AMPLIFIER-WIDEBAND
Product Name Power-Selectable GaAs Wideband Amplifier, Superior Gain Flatness
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Analog - MTLM119MH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962R9950402VDA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details