Microchip Technology, Inc. MMIC Connectorized Amplifier Modules AMPLIFIER-MODULE-CONNECTORIZED

Description
Our portfolio of MMIC-based connectorized modules targets a broad range of applications including those in electronic warfare, radars, instrumentation (test and measurement) and microwave communications. We supply a complete microwave amplifier module, available in a wide frequency range, up to 65GHz. One of our most popular module is the UA0L30VM Amplifier, a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. This has a wide frequency span of 100 kHz to 30 GHz, low power dissipation, ample output power, low noise figure and gain control. The UA0U50HM, UA2V50HM and UA2V50LM modules are broadband, high power, moderate to high gain, instrumentation grade amplifiers. These connectorized amplifier modules are designed to provide exceptional gain flatness per octave over greater than 5 octaves of frequency coverage. RF performance spans to 50 GHz, with up 18db to 30dB of gain achievable, depending on the model, with low harmonics and low residual phase noise. The UA0L65VM Amplifier is a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. The UA0L65VM provides a complete amplifier module package with a wide frequency range of 100 kHz to 65 GHz, low power dissipation, ample output power, low noise figure and gain control. Why role your own MMIC amplifier module when you may find our line-up of high performance MMIC amplifier modules are an ideal selection for laboratory and instrumentation systems where a high performance broadband RF power amplifier is required. Examples use cases include a post amplifier for synthesizers, mixers, modulators, etc. where output powers are low and need to be increased to the 20dBm to 30dBm range. Additional Features High Gain Power Amplifiers to 65GHz 24 dBm and 30 dBm Saturated Output Power Variants @ 10 GHz. 26 dBm Saturated Output Power Variants @ 40 GHz. 15dB to 30dB Gain Variants Wide Frequency Range, 30 GHz, 50 GHz & 65 GHz NF of up to 10.5dB @ 30GHz
Datasheet
Description
Our portfolio of MMIC-based connectorized modules targets a broad range of applications including those in electronic warfare, radars, instrumentation (test and measurement) and microwave communications. We supply a complete microwave amplifier module, available in a wide frequency range, up to 65GHz. One of our most popular module is the UA0L30VM Amplifier, a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. This has a wide frequency span of 100 kHz to 30 GHz, low power dissipation, ample output power, low noise figure and gain control. The UA0U50HM, UA2V50HM and UA2V50LM modules are broadband, high power, moderate to high gain, instrumentation grade amplifiers. These connectorized amplifier modules are designed to provide exceptional gain flatness per octave over greater than 5 octaves of frequency coverage. RF performance spans to 50 GHz, with up 18db to 30dB of gain achievable, depending on the model, with low harmonics and low residual phase noise. The UA0L65VM Amplifier is a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. The UA0L65VM provides a complete amplifier module package with a wide frequency range of 100 kHz to 65 GHz, low power dissipation, ample output power, low noise figure and gain control. Why role your own MMIC amplifier module when you may find our line-up of high performance MMIC amplifier modules are an ideal selection for laboratory and instrumentation systems where a high performance broadband RF power amplifier is required. Examples use cases include a post amplifier for synthesizers, mixers, modulators, etc. where output powers are low and need to be increased to the 20dBm to 30dBm range. Additional Features High Gain Power Amplifiers to 65GHz 24 dBm and 30 dBm Saturated Output Power Variants @ 10 GHz. 26 dBm Saturated Output Power Variants @ 40 GHz. 15dB to 30dB Gain Variants Wide Frequency Range, 30 GHz, 50 GHz & 65 GHz NF of up to 10.5dB @ 30GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC Connectorized Amplifier Modules - AMPLIFIER-MODULE-CONNECTORIZED - Microchip Technology, Inc.
Chandler, AZ, United States
MMIC Connectorized Amplifier Modules
AMPLIFIER-MODULE-CONNECTORIZED
MMIC Connectorized Amplifier Modules AMPLIFIER-MODULE-CONNECTORIZED
Our portfolio of MMIC-based connectorized modules targets a broad range of applications including those in electronic warfare, radars, instrumentation (test and measurement) and microwave communications. We supply a complete microwave amplifier module, available in a wide frequency range, up to 65GHz. One of our most popular module is the UA0L30VM Amplifier, a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. This has a wide frequency span of 100 kHz to 30 GHz, low power dissipation, ample output power, low noise figure and gain control. The UA0U50HM, UA2V50HM and UA2V50LM modules are broadband, high power, moderate to high gain, instrumentation grade amplifiers. These connectorized amplifier modules are designed to provide exceptional gain flatness per octave over greater than 5 octaves of frequency coverage. RF performance spans to 50 GHz, with up 18db to 30dB of gain achievable, depending on the model, with low harmonics and low residual phase noise. The UA0L65VM Amplifier is a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. The UA0L65VM provides a complete amplifier module package with a wide frequency range of 100 kHz to 65 GHz, low power dissipation, ample output power, low noise figure and gain control. Why role your own MMIC amplifier module when you may find our line-up of high performance MMIC amplifier modules are an ideal selection for laboratory and instrumentation systems where a high performance broadband RF power amplifier is required. Examples use cases include a post amplifier for synthesizers, mixers, modulators, etc. where output powers are low and need to be increased to the 20dBm to 30dBm range. Additional Features High Gain Power Amplifiers to 65GHz 24 dBm and 30 dBm Saturated Output Power Variants @ 10 GHz. 26 dBm Saturated Output Power Variants @ 40 GHz. 15dB to 30dB Gain Variants Wide Frequency Range, 30 GHz, 50 GHz & 65 GHz NF of up to 10.5dB @ 30GHz

Our portfolio of MMIC-based connectorized modules targets a broad range of applications including those in electronic warfare, radars, instrumentation (test and measurement) and microwave communications. We supply a complete microwave amplifier module, available in a wide frequency range, up to 65GHz.

One of our most popular module is the UA0L30VM Amplifier, a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. This has a wide frequency span of 100 kHz to 30 GHz, low power dissipation, ample output power, low noise figure and gain control.

The UA0U50HM, UA2V50HM and UA2V50LM modules are broadband, high power, moderate to high gain, instrumentation grade amplifiers. These connectorized amplifier modules are designed to provide exceptional gain flatness per octave over greater than 5 octaves of frequency coverage. RF performance spans to 50 GHz, with up 18db to 30dB of gain achievable, depending on the model, with low harmonics and low residual phase noise.

The UA0L65VM Amplifier is a general-purpose broadband amplifier designed for microwave communications, test equipment, and military systems. Its small size and exceptional performance make it a versatile gain block which can improve power and gain in a single hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. The UA0L65VM provides a complete amplifier module package with a wide frequency range of 100 kHz to 65 GHz, low power dissipation, ample output power, low noise figure and gain control.

Why role your own MMIC amplifier module when you may find our line-up of high performance MMIC amplifier modules are an ideal selection for laboratory and instrumentation systems where a high performance broadband RF power amplifier is required. Examples use cases include a post amplifier for synthesizers, mixers, modulators, etc. where output powers are low and need to be increased to the 20dBm to 30dBm range.

Additional Features

  • High Gain Power Amplifiers to 65GHz
  • 24 dBm and 30 dBm Saturated Output Power Variants @ 10 GHz.
  • 26 dBm Saturated Output Power Variants @ 40 GHz.
  • 15dB to 30dB Gain Variants
  • Wide Frequency Range, 30 GHz, 50 GHz & 65 GHz
  • NF of up to 10.5dB @ 30GHz
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number AMPLIFIER-MODULE-CONNECTORIZED
Product Name MMIC Connectorized Amplifier Modules
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details