Microchip Technology, Inc. DC-30GHz gain block AMPLIFIER-GAIN-BLOCK

Description
MMA142AA is a self-biased (requiring only a single positive supply, using on-chip choke), gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 1 GHz and 34 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 1 dB positive gain slope with a typical gain of 15 dB, 3 dB noise figure, 16 dBm of output power at 1 dB gain compression, and 28 dBm output IP3 at 18 GHz. The MMA142AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs). Additional Features GaAs MMIC distributed amplifier die, 1 GHz to 34 GHz. 1 dB positive gain slope with a typical gain of 15 dB 16 dBm of output power at 1 dB gain compression RF I/Os internally matched to 50 Ω,
Description
MMA142AA is a self-biased (requiring only a single positive supply, using on-chip choke), gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 1 GHz and 34 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 1 dB positive gain slope with a typical gain of 15 dB, 3 dB noise figure, 16 dBm of output power at 1 dB gain compression, and 28 dBm output IP3 at 18 GHz. The MMA142AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs). Additional Features GaAs MMIC distributed amplifier die, 1 GHz to 34 GHz. 1 dB positive gain slope with a typical gain of 15 dB 16 dBm of output power at 1 dB gain compression RF I/Os internally matched to 50 Ω,

Suppliers

Company
Product
Description
Supplier Links
DC-30GHz gain block - AMPLIFIER-GAIN-BLOCK - Microchip Technology, Inc.
Chandler, AZ, United States
DC-30GHz gain block
AMPLIFIER-GAIN-BLOCK
DC-30GHz gain block AMPLIFIER-GAIN-BLOCK
MMA142AA is a self-biased (requiring only a single positive supply, using on-chip choke), gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 1 GHz and 34 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 1 dB positive gain slope with a typical gain of 15 dB, 3 dB noise figure, 16 dBm of output power at 1 dB gain compression, and 28 dBm output IP3 at 18 GHz. The MMA142AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs). Additional Features GaAs MMIC distributed amplifier die, 1 GHz to 34 GHz. 1 dB positive gain slope with a typical gain of 15 dB 16 dBm of output power at 1 dB gain compression RF I/Os internally matched to 50 Ω,

MMA142AA is a self-biased (requiring only a single positive supply, using on-chip choke), gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between 1 GHz and 34 GHz. It is ideal for test instrumentation, defense, and space applications. The amplifier provides a 1 dB positive gain slope with a typical gain of 15 dB, 3 dB noise figure, 16 dBm of output power at 1 dB gain compression, and 28 dBm output IP3 at 18 GHz. The MMA142AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).

Additional Features

  • GaAs MMIC distributed amplifier die, 1 GHz to 34 GHz.
  • 1 dB positive gain slope with a typical gain of 15 dB
  • 16 dBm of output power at 1 dB gain compression
  • RF I/Os internally matched to 50 Ω,
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number AMPLIFIER-GAIN-BLOCK
Product Name DC-30GHz gain block
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 79022702 - Radwell International
Fuji Electric Corp. of America
View Details
4-CHANNEL SUPERCAPACITOR AUTO BALANCING PCB - SABMB16 - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Darlington Pairs - 1220677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type Darlington
Polarity NPN
Package Type SOT23; Sot-23f
View Details