Microchip Technology, Inc. DC to 65 GHz High Performance MMIC Amplifiers AMPLIFIER-DISTRIBUTED

Description
The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requiring both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry. The MMA023AA is an eight stage traveling wave amplifier. The amplifier has been designed for power, flat gain, and good return loss to 30GHz. The amplifier typically has 24.5dBm Psat and 17.5dB gain from 1.5- 20GHz, and 22dBm Psat from 0.04-30GHz. The MMA032AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA033AA is a seven stage traveling wave amplifier. The amplifier features Microsemi active LFX (Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. LFX eliminates the need for an off-chip bias choke (drain inductor) for low-frequency operation, simplifying and greatly reducing the cost of assembly. The MMA034AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness across a broad bandwidth.
Datasheet
Description
The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requiring both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry. The MMA023AA is an eight stage traveling wave amplifier. The amplifier has been designed for power, flat gain, and good return loss to 30GHz. The amplifier typically has 24.5dBm Psat and 17.5dB gain from 1.5- 20GHz, and 22dBm Psat from 0.04-30GHz. The MMA032AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA033AA is a seven stage traveling wave amplifier. The amplifier features Microsemi active LFX (Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. LFX eliminates the need for an off-chip bias choke (drain inductor) for low-frequency operation, simplifying and greatly reducing the cost of assembly. The MMA034AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness across a broad bandwidth.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 65 GHz High Performance MMIC Amplifiers - AMPLIFIER-DISTRIBUTED - Microchip Technology, Inc.
Chandler, AZ, United States
DC to 65 GHz High Performance MMIC Amplifiers
AMPLIFIER-DISTRIBUTED
DC to 65 GHz High Performance MMIC Amplifiers AMPLIFIER-DISTRIBUTED
The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requiring both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry. The MMA023AA is an eight stage traveling wave amplifier. The amplifier has been designed for power, flat gain, and good return loss to 30GHz. The amplifier typically has 24.5dBm Psat and 17.5dB gain from 1.5- 20GHz, and 22dBm Psat from 0.04-30GHz. The MMA032AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA033AA is a seven stage traveling wave amplifier. The amplifier features Microsemi active LFX (Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. LFX eliminates the need for an off-chip bias choke (drain inductor) for low-frequency operation, simplifying and greatly reducing the cost of assembly. The MMA034AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness across a broad bandwidth.

The MMA021AA is a two-stage PHEMT high gain amplifier designed to be insensitive to process or temperature changes. Its high isolation makes it ideal for applications requiring both gain and isolation. The device can be operated at 5V 135mA, or 3.3V 108mA for integration with mixed-signal circuitry.

The MMA023AA is an eight stage traveling wave amplifier. The amplifier has been designed for power, flat gain, and good return loss to 30GHz. The amplifier typically has 24.5dBm Psat and 17.5dB gain from 1.5- 20GHz, and 22dBm Psat from 0.04-30GHz.

The MMA032AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil.

The MMA033AA is a seven stage traveling wave amplifier. The amplifier features Microsemi active LFX (Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. LFX eliminates the need for an off-chip bias choke (drain inductor) for low-frequency operation, simplifying and greatly reducing the cost of assembly.

The MMA034AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil.

The MMA0035AA is an eight stage traveling wave amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil.

The UA5M15MP is a two-stage pHEMT amplifier MMIC in a Pb-free leadless plastic QFN package. The IC features a positive gain slope that offsets package loss, resulting in a SMT part with excellent gain flatness
across a broad bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number AMPLIFIER-DISTRIBUTED
Product Name DC to 65 GHz High Performance MMIC Amplifiers
Package Type ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1904320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details