Manufacturer: Microchip Technology
Win Source Part Number: 860728-AGLP125V5-CSG
Series: IGLOO PLUS
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 212 36864 3120 289-TFBGA, CSBGA
Package: Tray
Package: 289-TFBGA, CSBGA
Mounting: Surface Mount
Number of I/O: 212
Family Name: AGLP125
Categories: Integrated Circuits (ICs)
Case / Package: 289-CSP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 212 I/O 289CSP Product overview: AGLP125V5-CSG289I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP125V5-CSG289
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 212 36864 3120 289-TFBGA, CSBGA
IC FPGA 212 I/O 289CSP
IC FPGA 212 I/O 289CSP
IC FPGA 212 I/O 289CSP
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 212 36864 3120 289-TFBGA, CSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 860728-AGLP125V5-CSG289I | 696-AGLP125V5-CSG289I | AGLP125V5-CSG289I-ND | AGLP125V5-CSG289I | AGLP125V5-CSG289I | AGLP125V5-CSG289I | AGLP125V5-CSG289I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V5-CSG289I | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 289-CSP (14x14) | Other; Tray | Other; 289-TFBGA, CSBGA | Other; 289-TFBGA, CSBGA | Other; 289-TFBGA, CSBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| System Gates | 125000 | 125000 | 125000 | 125000 | |||
| Logic Cells / Logic Blocks | 3120 | 3120 | 3120 |