Microchip Technology, Inc. FPGA Programmable Logic Device AGLP125V2-CSG281I

Description
IC FPGA 212 I/O 281CSP Product overview: AGLP125V2-CSG281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP125V2-CSG281 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 212 I/O 281CSP Product overview: AGLP125V2-CSG281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP125V2-CSG281 I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AGLP125V2-CSG281I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGLP125V2-CSG281I
FPGA Programmable Logic Device 696-AGLP125V2-CSG281I
IC FPGA 212 I/O 281CSP Product overview: AGLP125V2-CSG281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP125V2-CSG281 I can be used for catalog matching and distributor lookup.

IC FPGA 212 I/O 281CSP Product overview: AGLP125V2-CSG281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP125V2-CSG281I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1017510-AGLP125V2-CSG281I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1017510-AGLP125V2-CSG281I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1017510-AGLP125V2-CSG281I
Win Source Part Number: 1017510-AGLP125V2-CS G281I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 184 Mounting: SMD (SMT) Number of I/O: 212 Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 281-TFBGA, CSBGA Supplier Device Package: 281-CSP (10x10) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP125 Product Status: Obsolete

Win Source Part Number: 1017510-AGLP125V2-CSG281I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO PLUS
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Number of I/O: 212
Number of Logic Elements/Cells: 3120
Total RAM Bits: 36864
Number of Gates: 125000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 281-TFBGA, CSBGA
Supplier Device Package: 281-CSP (10x10)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLP125
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGLP125V2-CSG281I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLP125V2-CSG281I
IC FPGA 212 I/O 281CSP

IC FPGA 212 I/O 281CSP

Supplier's Site
FPGAs (Field Programmable Gate Array) - AGLP125V2-CSG281I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGLP125V2-CSG281I
FPGAs (Field Programmable Gate Array) AGLP125V2-CSG281I
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 212 36864 3120 281-TFBGA, CSBGA

IGLOO PLUS Field Programmable Gate Array (FPGA) IC 212 36864 3120 281-TFBGA, CSBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V2-CSG281I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGLP125V2-CSG281I
Embedded - FPGAs (Field Programmable Gate Array) AGLP125V2-CSG281I
IC FPGA 212 I/O 281CSP

IC FPGA 212 I/O 281CSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGLP125V2-CSG281I 1017510-AGLP125V2-CSG281I AGLP125V2-CSG281I AGLP125V2-CSG281I AGLP125V2-CSG281I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 125000 125000 125000 125000
Logic Cells / Logic Blocks 3120 3120 3120 3120
Package Type Other; Tray SBGA Other; 281-TFBGA, CSBGA
User I/Os 212 pins 212 pins 212 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LCB132I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 93 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details