Manufacturer: Microchip Technology
Win Source Part Number: 860726-AGLP060V5-VQG
Series: IGLOO PLUS
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 137 18432 1584 176-TQFP
Package: 176-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 137
Family Name: AGLP060
Categories: Integrated Circuits (ICs)
Case / Package: 176-VQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 137 I/O 176VQFP Product overview: AGLP060V5-VQG176 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP060V5-VQG176
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 137 18432 1584 176-TQFP
IC FPGA 137 I/O 176VQFP
IC FPGA 137 I/O 176VQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 860726-AGLP060V5-VQG176 | 696-AGLP060V5-VQG176 | AGLP060V5-VQG176 | AGLP060V5-VQG176 | AGLP060V5-VQG176 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP060V5-VQG176 | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 176-VQFP (20x20) | Other; Tray | QFP; TQFP; Other; 176-TQFP | QFP; TQFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 60000 | 60000 | 60000 | ||
| Logic Cells / Logic Blocks | 1584 | 1584 | 1584 | ||
| Registers | 1584 |