IC FPGA 137 I/O 176VQFP
IC FPGA 137 I/O 176VQFP
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 137 18432 1584 176-TQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLP060V5-VQ176I | AGLP060V5-VQ176I | AGLP060V5-VQ176I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; TQFP | QFP; TQFP; Other; 176-TQFP | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 1.425V ~ 1.575V | |
| System Gates | 60000 | 60000 |