IC FPGA 137 I/O 176VQFP Product overview: AGLP060V2-VQG176I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP060V2-VQG176
Win Source Part Number: 1213191-AGLP060V2-VQ
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO PLUS
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 137
Number of Logic Elements/Cells: 1584
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 176-TQFP
Supplier Device Package: 176-VQFP (20x20)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLP060
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 137 18432 1584 176-TQFP
IC FPGA 137 I/O 176VQFP
IC FPGA 137 I/O 176VQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGLP060V2-VQG176I | 1213191-AGLP060V2-VQG176I | AGLP060V2-VQG176I | AGLP060V2-VQG176I | AGLP060V2-VQG176I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 60000 | 60000 | 60000 | 60000 | |
| Logic Cells / Logic Blocks | 1584 | 1584 | 1584 | 1584 | |
| Package Type | Other; Tray | QFP; TQFP; Other; 176-TQFP | QFP; TQFP | ||
| User I/Os | 137 pins | 137 pins | 137 pins |