Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLP060V2-CSG201

Description
Win Source Part Number: 1381377-AGLP060V2-CS G201 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 348 pcs Number of I/O: 157 Number of Logic Elements/Cells: 1584 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.14V ~ 1.575V Mounting Type: Surface Mount Package / Case: 201-VFBGA, CSBGA Supplier Device Package: 201-CSP (8x8) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP060 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381377-AGLP060V2-CS G201 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 348 pcs Number of I/O: 157 Number of Logic Elements/Cells: 1584 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.14V ~ 1.575V Mounting Type: Surface Mount Package / Case: 201-VFBGA, CSBGA Supplier Device Package: 201-CSP (8x8) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP060 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1381377-AGLP060V2-CSG201 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1381377-AGLP060V2-CSG201
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1381377-AGLP060V2-CSG201
Win Source Part Number: 1381377-AGLP060V2-CS G201 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 348 pcs Number of I/O: 157 Number of Logic Elements/Cells: 1584 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.14V ~ 1.575V Mounting Type: Surface Mount Package / Case: 201-VFBGA, CSBGA Supplier Device Package: 201-CSP (8x8) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP060 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381377-AGLP060V2-CSG201
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: IGLOO PLUS
Package: Tray
Standard Package: 348 pcs
Number of I/O: 157
Number of Logic Elements/Cells: 1584
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.14V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 201-VFBGA, CSBGA
Supplier Device Package: 201-CSP (8x8)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLP060
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AGLP060V2-CSG201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGLP060V2-CSG201
FPGA Programmable Logic Device 696-AGLP060V2-CSG201
IC FPGA 157 I/O 201CSP Product overview: AGLP060V2-CSG201 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP060V2-CSG201 can be used for catalog matching and distributor lookup.

IC FPGA 157 I/O 201CSP Product overview: AGLP060V2-CSG201 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP060V2-CSG201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AGLP060V2-CSG201 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGLP060V2-CSG201
Embedded - FPGAs (Field Programmable Gate Array) AGLP060V2-CSG201
IC FPGA 157 I/O 201CSP

IC FPGA 157 I/O 201CSP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGLP060V2-CSG201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGLP060V2-CSG201
FPGAs (Field Programmable Gate Array) AGLP060V2-CSG201
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 157 18432 1584 201-VFBGA, CSBGA

IGLOO PLUS Field Programmable Gate Array (FPGA) IC 157 18432 1584 201-VFBGA, CSBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGLP060V2-CSG201
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLP060V2-CSG201
IC FPGA 157 I/O 201CSP

IC FPGA 157 I/O 201CSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1381377-AGLP060V2-CSG201 696-AGLP060V2-CSG201 AGLP060V2-CSG201 AGLP060V2-CSG201 AGLP060V2-CSG201
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000 60000
Logic Cells / Logic Blocks 1584 1584 1584 1584
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14V ~ 1.575V Other; 1.2 V to 1.5 V Other; 1.14V ~ 1.575V Other
Registers 1584
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A25B724C8 - Lingto Electronic Limited
Specs
System Gates 2.75E6
Logic Cells / Logic Blocks 24320
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details