Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLP030V5-VQG128I

Description
Win Source Part Number: 1188741-AGLP030V5-VQ G128I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 101 Number of Logic Elements/Cells: 792 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): AGLP030V5VQG128I; ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP030
Request a Quote Datasheet
Description
Win Source Part Number: 1188741-AGLP030V5-VQ G128I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 101 Number of Logic Elements/Cells: 792 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): AGLP030V5VQG128I; ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1188741-AGLP030V5-VQG128I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1188741-AGLP030V5-VQG128I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1188741-AGLP030V5-VQG128I
Win Source Part Number: 1188741-AGLP030V5-VQ G128I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 101 Number of Logic Elements/Cells: 792 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): AGLP030V5VQG128I; ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP030

Win Source Part Number: 1188741-AGLP030V5-VQG128I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO PLUS
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 101
Number of Logic Elements/Cells: 792
Number of Gates: 30000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 128-TQFP
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): AGLP030V5VQG128I;
ECCN: 3A991D
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLP030

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AGLP030V5-VQG128I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGLP030V5-VQG128I
FPGA Programmable Logic Device 696-AGLP030V5-VQG128I
IC FPGA 101 I/O 128VQFP Product overview: AGLP030V5-VQG128I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V5-VQG128 I can be used for catalog matching and distributor lookup.

IC FPGA 101 I/O 128VQFP Product overview: AGLP030V5-VQG128I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V5-VQG128I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGLP030V5-VQG128I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLP030V5-VQG128I
IC FPGA 101 I/O 128VQFP

IC FPGA 101 I/O 128VQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - AGLP030V5-VQG128I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGLP030V5-VQG128I
Embedded - FPGAs (Field Programmable Gate Array) AGLP030V5-VQG128I
IC FPGA 101 I/O 128VQFP

IC FPGA 101 I/O 128VQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGLP030V5-VQG128I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGLP030V5-VQG128I
FPGAs (Field Programmable Gate Array) AGLP030V5-VQG128I
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP

IGLOO PLUS Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1188741-AGLP030V5-VQG128I 696-AGLP030V5-VQG128I AGLP030V5-VQG128I AGLP030V5-VQG128I AGLP030V5-VQG128I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 30000 30000 30000 30000
Logic Cells / Logic Blocks 792 792 792 792
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5 V Other Other; 1.425V ~ 1.575V
Registers 792
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-3 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details