IC FPGA 101 I/O 128VQFP Product overview: AGLP030V2-VQG128I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V2-VQG128
Win Source Part Number: 1002612-AGLP030V2-VQ
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO PLUS
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 101
Number of Logic Elements/Cells: 792
Number of Gates: 30000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 128-TQFP
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLP030
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP
IC FPGA 101 I/O 128VQFP
IC FPGA 101 I/O 128VQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGLP030V2-VQG128I | 1002612-AGLP030V2-VQG128I | AGLP030V2-VQG128I | AGLP030V2-VQG128I | AGLP030V2-VQG128I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | 30000 | |
| Logic Cells / Logic Blocks | 792 | 792 | 792 | 792 | |
| Registers | 792 | ||||
| Package Type | Other; Tray | QFP; TQFP; Other; 128-TQFP | |||
| Pins | 128 |