Microchip Technology, Inc. FPGA Programmable Logic Device AGLP030V2-VQG128

Description
IC FPGA 101 I/O 128VQFP Product overview: AGLP030V2-VQG128 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V2-VQG128 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 101 I/O 128VQFP Product overview: AGLP030V2-VQG128 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V2-VQG128 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AGLP030V2-VQG128 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGLP030V2-VQG128
FPGA Programmable Logic Device 696-AGLP030V2-VQG128
IC FPGA 101 I/O 128VQFP Product overview: AGLP030V2-VQG128 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V2-VQG128 can be used for catalog matching and distributor lookup.

IC FPGA 101 I/O 128VQFP Product overview: AGLP030V2-VQG128 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V2-VQG128 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1214351-AGLP030V2-VQG128 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1214351-AGLP030V2-VQG128
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1214351-AGLP030V2-VQG128
Win Source Part Number: 1214351-AGLP030V2-VQ G128 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO PLUS Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 101 Number of Logic Elements/Cells: 792 Number of Gates: 30000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 128-TQFP Supplier Device Package: 128-VTQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGLP030

Win Source Part Number: 1214351-AGLP030V2-VQG128
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO PLUS
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 101
Number of Logic Elements/Cells: 792
Number of Gates: 30000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 128-TQFP
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLP030

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGLP030V2-VQG128
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLP030V2-VQG128
IC FPGA 101 I/O 128VQFP

IC FPGA 101 I/O 128VQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - AGLP030V2-VQG128 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGLP030V2-VQG128
Embedded - FPGAs (Field Programmable Gate Array) AGLP030V2-VQG128
IC FPGA 101 I/O 128VQFP

IC FPGA 101 I/O 128VQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGLP030V2-VQG128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGLP030V2-VQG128
FPGAs (Field Programmable Gate Array) AGLP030V2-VQG128
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP

IGLOO PLUS Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGLP030V2-VQG128 1214351-AGLP030V2-VQG128 AGLP030V2-VQG128 AGLP030V2-VQG128 AGLP030V2-VQG128
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 30000 30000 30000 30000
Logic Cells / Logic Blocks 792 792 792 792
Registers 792
Package Type Other; Tray QFP; TQFP; Other; 128-TQFP
Pins 128
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCC72I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 55 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details